Ohmite Manufacturing Co. Chip Resistor - Surface Mount FCSL64R010DER

Description
10 mOhms ±0.5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet
Description
10 mOhms ±0.5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-FCSL64R010DERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FCSL64R010DERTR-ND
Chip Resistor - Surface Mount 273-FCSL64R010DERTR-ND
10 mOhms ±0.5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Current Sense, Moisture Resistant Metal Foil

10 mOhms ±0.5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-FCSL64R010DERDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FCSL64R010DERDKR-ND
Chip Resistor - Surface Mount 273-FCSL64R010DERDKR-ND
10 mOhms ±0.5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Current Sense, Moisture Resistant Metal Foil

10 mOhms ±0.5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-FCSL64R010DERCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FCSL64R010DERCT-ND
Chip Resistor - Surface Mount 273-FCSL64R010DERCT-ND
10 mOhms ±0.5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Current Sense, Moisture Resistant Metal Foil

10 mOhms ±0.5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Metal Foil Resistor - FCSL64R010DER - Richardson RFPD
Downers Grove, IL, United States
Metal Foil Resistor
FCSL64R010DER
Metal Foil Resistor FCSL64R010DER
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Current Sense Res, 0R01, 2W, 2512W; Resistance Ohmite - 51AC1026 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R01, 2W, 2512W; Resistance Ohmite
51AC1026
Current Sense Res, 0R01, 2W, 2512W; Resistance Ohmite 51AC1026
CURRENT SENSE RES, 0R01, 2W, 2512W; Resistance:0.01ohm; Product Range:FCSL Series; Resistor Case / Package:2512 Wide; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Foil; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

CURRENT SENSE RES, 0R01, 2W, 2512W; Resistance:0.01ohm; Product Range:FCSL Series; Resistor Case / Package:2512 Wide; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Foil; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site
Current Sense Res, 0R01, 2W, 2512W; Resistance Ohmite - 71AC1154 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R01, 2W, 2512W; Resistance Ohmite
71AC1154
Current Sense Res, 0R01, 2W, 2512W; Resistance Ohmite 71AC1154
CURRENT SENSE RES, 0R01, 2W, 2512W; Resistance:0.01ohm; Product Range:FCSL Series; Resistor Case / Package:2512 Wide; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Foil; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

CURRENT SENSE RES, 0R01, 2W, 2512W; Resistance:0.01ohm; Product Range:FCSL Series; Resistor Case / Package:2512 Wide; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Foil; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 273-FCSL64R010DERTR-ND FCSL64R010DER 51AC1026
Product Name Chip Resistor - Surface Mount Metal Foil Resistor Current Sense Res, 0R01, 2W, 2512W; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Metal Foil Metal Foil Metal Foil
Mounting / Packaging 2512; Wide 2512 2512; 2512 Wide
Resistance Range 0.0100 ohms 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-1614892-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 953 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690305 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details