Ohmite Manufacturing Co. Chip Resistor - Surface Mount FCSL90R050FER

Description
50 mOhms ±1% 4W Chip Resistor Wide 3518 (9045 Metric), 1835 Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet
Description
50 mOhms ±1% 4W Chip Resistor Wide 3518 (9045 Metric), 1835 Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-FCSL90R050FERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FCSL90R050FERTR-ND
Chip Resistor - Surface Mount 273-FCSL90R050FERTR-ND
50 mOhms ±1% 4W Chip Resistor Wide 3518 (9045 Metric), 1835 Current Sense, Moisture Resistant Metal Foil

50 mOhms ±1% 4W Chip Resistor Wide 3518 (9045 Metric), 1835 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-FCSL90R050FERDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FCSL90R050FERDKR-ND
Chip Resistor - Surface Mount 273-FCSL90R050FERDKR-ND
50 mOhms ±1% 4W Chip Resistor Wide 3518 (9045 Metric), 1835 Current Sense, Moisture Resistant Metal Foil

50 mOhms ±1% 4W Chip Resistor Wide 3518 (9045 Metric), 1835 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-FCSL90R050FERCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FCSL90R050FERCT-ND
Chip Resistor - Surface Mount 273-FCSL90R050FERCT-ND
50 mOhms ±1% 4W Chip Resistor Wide 3518 (9045 Metric), 1835 Current Sense, Moisture Resistant Metal Foil

50 mOhms ±1% 4W Chip Resistor Wide 3518 (9045 Metric), 1835 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - FCSL90R050FER - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
FCSL90R050FER
Resistors - Chip Resistor - Surface Mount FCSL90R050FER
RES 0.05 OHM 4W 3518 WIDE

RES 0.05 OHM 4W 3518 WIDE

Supplier's Site
Current Sense Resistor, 0.05 Ohm, 4W, 1%; Resistance Ohmite - 12P8661 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.05 Ohm, 4W, 1%; Resistance Ohmite
12P8661
Current Sense Resistor, 0.05 Ohm, 4W, 1%; Resistance Ohmite 12P8661
CURRENT SENSE RESISTOR, 0.05 OHM, 4W, 1%; Resistance:0.05ohm; Product Range:FCSL Series; Resistor Case / Package:3518 Wide [9045 Metric]; Power Rating:4W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Width:8.9mmRoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.05 OHM, 4W, 1%; Resistance:0.05ohm; Product Range:FCSL Series; Resistor Case / Package:3518 Wide [9045 Metric]; Power Rating:4W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Width:8.9mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 273-FCSL90R050FERTR-ND FCSL90R050FER 12P8661
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Current Sense Resistor, 0.05 Ohm, 4W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Metal Foil Metal Foil Metal Foil
Mounting / Packaging Wide 3518 Wide 3518 (9045 Metric), 1835 3518 Wide [9045 Metric]
Resistance Range 0.0500 ohms 0.0500 ohms 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2176766-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
View Details
2 suppliers