Ohmite Manufacturing Co. Metal Film Resistor KDV06DR200ET

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor - KDV06DR200ET - Richardson RFPD
Downers Grove, IL, United States
Metal Film Resistor
KDV06DR200ET
Metal Film Resistor KDV06DR200ET
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 273-KDV06DR200ETTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-KDV06DR200ETTR-ND
Chip Resistor - Surface Mount 273-KDV06DR200ETTR-ND
200 mOhms ±0.5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Current Sense Metal Film

200 mOhms ±0.5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Current Sense Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-KDV06DR200ETCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-KDV06DR200ETCT-ND
Chip Resistor - Surface Mount 273-KDV06DR200ETCT-ND
200 mOhms ±0.5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Current Sense Metal Film

200 mOhms ±0.5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Current Sense Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-KDV06DR200ETDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-KDV06DR200ETDKR-ND
Chip Resistor - Surface Mount 273-KDV06DR200ETDKR-ND
200 mOhms ±0.5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Current Sense Metal Film

200 mOhms ±0.5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Current Sense Metal Film

Buy Now Datasheet
Res, 0R2, 0.2W, 0603, Metal Film; Resistance Ohmite - 29AH2749 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R2, 0.2W, 0603, Metal Film; Resistance Ohmite
29AH2749
Res, 0R2, 0.2W, 0603, Metal Film; Resistance Ohmite 29AH2749
RES, 0R2, 0.2W, 0603, METAL FILM; Resistance:0.2ohm; Product Range:KDV Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:200mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film; Product Length:1.6mm RoHS Compliant: Yes

RES, 0R2, 0.2W, 0603, METAL FILM; Resistance:0.2ohm; Product Range:KDV Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:200mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R2, 0.2W, 0603, Metal Film; Resistance Ohmite - 25AJ3381 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R2, 0.2W, 0603, Metal Film; Resistance Ohmite
25AJ3381
Res, 0R2, 0.2W, 0603, Metal Film; Resistance Ohmite 25AJ3381
RES, 0R2, 0.2W, 0603, METAL FILM; Resistance:0.2ohm; Product Range:KDV Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:200mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film; Product Length:1.6mm RoHS Compliant: Yes

RES, 0R2, 0.2W, 0603, METAL FILM; Resistance:0.2ohm; Product Range:KDV Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:200mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - KDV06DR200ET - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
KDV06DR200ET
Chip Resistor - Surface Mount KDV06DR200ET
RES 0.2 OHM 0.5% 1/5W 0603

RES 0.2 OHM 0.5% 1/5W 0603

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number KDV06DR200ET 273-KDV06DR200ETTR-ND 29AH2749 KDV06DR200ET
Product Name Metal Film Resistor Chip Resistor - Surface Mount Res, 0R2, 0.2W, 0603, Metal Film; Resistance Ohmite Chip Resistor - Surface Mount
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Resistance Range 0.2000 ohms 0.2000 ohms 0.2000 ohms 0.2000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient ? to 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.2000 watts 0.2000 watts 0.2000 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD7154FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details