Ohmite Manufacturing Co. Through Hole Resistors 13FPR075E

Description
75 mOhms ±1% 3W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element
Request a Quote Datasheet
Description
75 mOhms ±1% 3W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 13FPR075E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13FPR075E-ND
Through Hole Resistors 13FPR075E-ND
75 mOhms ±1% 3W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element

75 mOhms ±1% 3W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element

Buy Now Datasheet
Resistor, Current Sense, 0.075 Ohm, 3W, 1%; Filter Terminals Ohmite - 64K7881 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 0.075 Ohm, 3W, 1%; Filter Terminals Ohmite
64K7881
Resistor, Current Sense, 0.075 Ohm, 3W, 1%; Filter Terminals Ohmite 64K7881
RESISTOR, CURRENT SENSE, 0.075 OHM, 3W, 1%; Filter Terminals:Axial Leaded; Leaded Process Compatible:Yes; Mounting Type:Through Hole; No. of Pins:4; Operating Temperature Range:-55°C to +275°C; Peak Reflow Compatible (260 C):Yes RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, 0.075 OHM, 3W, 1%; Filter Terminals:Axial Leaded; Leaded Process Compatible:Yes; Mounting Type:Through Hole; No. of Pins:4; Operating Temperature Range:-55°C to +275°C; Peak Reflow Compatible (260 C):Yes RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 13FPR075E-ND 64K7881
Product Name Through Hole Resistors Resistor, Current Sense, 0.075 Ohm, 3W, 1%; Filter Terminals Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 0.0750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details