Ohmite Manufacturing Co. Through Hole Resistors CS3FR001E

Description
1 mOhms ±1% 3W Through Hole Resistor 4-SIP Current Sense, Moisture Resistant, Non-Inductive Metal Element
Request a Quote Datasheet
Description
1 mOhms ±1% 3W Through Hole Resistor 4-SIP Current Sense, Moisture Resistant, Non-Inductive Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CS3FR001E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CS3FR001E-ND
Through Hole Resistors CS3FR001E-ND
1 mOhms ±1% 3W Through Hole Resistor 4-SIP Current Sense, Moisture Resistant, Non-Inductive Metal Element

1 mOhms ±1% 3W Through Hole Resistor 4-SIP Current Sense, Moisture Resistant, Non-Inductive Metal Element

Buy Now Datasheet
Resistor;Wirewound;Res 0.001 Ohms;Pwr-Rtg 3 W;Tol 1%;Radial;Kelvin;Curr-Sense - 70024226 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 0.001 Ohms;Pwr-Rtg 3 W;Tol 1%;Radial;Kelvin;Curr-Sense
70024226
Resistor;Wirewound;Res 0.001 Ohms;Pwr-Rtg 3 W;Tol 1%;Radial;Kelvin;Curr-Sense 70024226
Resistor;Wirewound;R es 0.001 Ohms;Pwr-Rtg 3 W;Tol 1%;Radial;Kelvin;Cur r-Sense

Resistor;Wirewound;Res 0.001 Ohms;Pwr-Rtg 3 W;Tol 1%;Radial;Kelvin;Curr-Sense

Supplier's Site
Current Sense Resistor, 0.001 Ohm, 3W, 1%; Resistance Ohmite - 64K4092 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.001 Ohm, 3W, 1%; Resistance Ohmite
64K4092
Current Sense Resistor, 0.001 Ohm, 3W, 1%; Resistance Ohmite 64K4092
CURRENT SENSE RESISTOR, 0.001 OHM, 3W, 1%; Resistance:0.001ohm; Product Range:280 Series; Resistor Case / Package:SIP; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Thin Film; Temperature Coefficient:± 60ppm/°C RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.001 OHM, 3W, 1%; Resistance:0.001ohm; Product Range:280 Series; Resistor Case / Package:SIP; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Thin Film; Temperature Coefficient:± 60ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CS3FR001E-ND 70024226 64K4092
Product Name Through Hole Resistors Resistor;Wirewound;Res 0.001 Ohms;Pwr-Rtg 3 W;Tol 1%;Radial;Kelvin;Curr-Sense Current Sense Resistor, 0.001 Ohm, 3W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy Wirewound Thin Film (Chip)
Mounting / Packaging 4-SIP Radial Leads SIP
Resistance Range 1.00E-3 ohms 1.00E-3 ohms 1.00E-3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SLN3TTED36L0FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
Surface Mount Resistors - 1-1614894-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 274000 ohms
View Details
2 suppliers