Ohmite Manufacturing Co. Datasheets for Control Knobs
Control knobs are used for the control or adjustment of electronic or electrical devices.
Control Knobs: Learn more
| Product Name | Notes |
|---|---|
| 22mm, 10 turns counting dial in satin-chrome finish, for precision potentiometers and other rotating devices. Compact design Accepts 6.35mm (1/4 “) diameter shafts Excellent legibility Locking brake | |
| 46mm,15 turns counting dial in satin-chrome finish,for precision potentiometers and other rotating devices. Accepts 6.35mm (1/4 “) diameter shafts Excellent legibility Locking brake | |
| FEATURES Available in phenolic to provide appearance, strength, and heat resistance for a variety of applications Sizes, shapes, decorative inlays, and graphics to enhance your products Engraving, hot stamping, and... | |
| FEATURES Phenolic material provides heat and impact resistance for durability Can be customized with decorative inlays, indicator lines, or slots Engraving, hot stamping, and pad printing available for a distinct... | |
| FEATURES Phenolic material provides heat and impact resistance for durability Terrific range of styles and sizes Indicator line available on several of the pointer knobs for precise settings Samples available... | |
| FEATURES Soft thermoplastic elastomer Two shot molding process enables multiple materials to be embedded into one part Available in black TPE over white or clear indicator to provide comfort and... |