Ohmite Manufacturing Co. Chip Resistor - Surface Mount FC4L32R002GER

Description
RES 0.002 OHM 1W 1206 WIDE
Request a Quote Datasheet
Description
RES 0.002 OHM 1W 1206 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-FC4L32R002GERDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FC4L32R002GERDKR-ND
Chip Resistor - Surface Mount 273-FC4L32R002GERDKR-ND
RES 0.002 OHM 1W 1206 WIDE

RES 0.002 OHM 1W 1206 WIDE

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-FC4L32R002GERCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FC4L32R002GERCT-ND
Chip Resistor - Surface Mount 273-FC4L32R002GERCT-ND
RES 0.002 OHM 1W 1206 WIDE

RES 0.002 OHM 1W 1206 WIDE

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-FC4L32R002GERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FC4L32R002GERTR-ND
Chip Resistor - Surface Mount 273-FC4L32R002GERTR-ND
2 mOhms ±2% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Current Sense, Moisture Resistant Metal Foil

2 mOhms ±2% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Smd Current Sense Resistors, Fc4L Series, 0.002 Ohm, 1 W, 2%, 1206 Wide Rohs Compliant Ohmite - 55X2791 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Fc4L Series, 0.002 Ohm, 1 W, 2%, 1206 Wide Rohs Compliant Ohmite
55X2791
Smd Current Sense Resistors, Fc4L Series, 0.002 Ohm, 1 W, 2%, 1206 Wide Rohs Compliant Ohmite 55X2791
SMD Current Sense Resistors, FC4L Series, 0.002 ohm, 1 W, - 2%, 1206 Wide RoHS Compliant: Yes

SMD Current Sense Resistors, FC4L Series, 0.002 ohm, 1 W, - 2%, 1206 Wide RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Resistor, 0.002Ohm, 1W 2%, Full Reel; Resistance Ohmite - 28X4815 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.002Ohm, 1W 2%, Full Reel; Resistance Ohmite
28X4815
Current Sense Resistor, 0.002Ohm, 1W 2%, Full Reel; Resistance Ohmite 28X4815
CURRENT SENSE RESISTOR, 0.002OHM, 1W 2%, FULL REEL; Resistance:0.002ohm; Product Range:FC4L Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 2%; Resistor Technology:Metal Foil; Product Length:3.2mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.002OHM, 1W 2%, FULL REEL; Resistance:0.002ohm; Product Range:FC4L Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 2%; Resistor Technology:Metal Foil; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Current Sense Resistor, 0.002Ohm, 1W, 2%; Resistance Ohmite - 28X4814 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.002Ohm, 1W, 2%; Resistance Ohmite
28X4814
Current Sense Resistor, 0.002Ohm, 1W, 2%; Resistance Ohmite 28X4814
CURRENT SENSE RESISTOR, 0.002OHM, 1W, 2%; Resistance:0.002ohm; Product Range:FC4L Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 2%; Resistor Technology:Metal Foil RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.002OHM, 1W, 2%; Resistance:0.002ohm; Product Range:FC4L Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 2%; Resistor Technology:Metal Foil RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 273-FC4L32R002GERDKR-ND 55X2791 28X4815
Product Name Chip Resistor - Surface Mount Smd Current Sense Resistors, Fc4L Series, 0.002 Ohm, 1 W, 2%, 1206 Wide Rohs Compliant Ohmite Current Sense Resistor, 0.002Ohm, 1W 2%, Full Reel; Resistance Ohmite
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing Current Sensing
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 1206; Wide 1206 1206 1206 Wide
Resistance Range 0.0020 ohms 0.0020 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details