Ohmite Manufacturing Co. Chip Resistor - Surface Mount FCSL76R015DER

Description
15 mOhms ±0.5% 3W Chip Resistor Wide 3015 (7638 Metric), 1530 Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet
Description
15 mOhms ±0.5% 3W Chip Resistor Wide 3015 (7638 Metric), 1530 Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - FCSL76R015DERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
FCSL76R015DERTR-ND
Chip Resistor - Surface Mount FCSL76R015DERTR-ND
15 mOhms ±0.5% 3W Chip Resistor Wide 3015 (7638 Metric), 1530 Current Sense, Moisture Resistant Metal Foil

15 mOhms ±0.5% 3W Chip Resistor Wide 3015 (7638 Metric), 1530 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Metal Foil Resistor - FCSL76R015DER - Richardson RFPD
Downers Grove, IL, United States
Metal Foil Resistor
FCSL76R015DER
Metal Foil Resistor FCSL76R015DER
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Current Sense Res, 0R015, 3W, 3015W; Resistance Ohmite - 51AC1034 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R015, 3W, 3015W; Resistance Ohmite
51AC1034
Current Sense Res, 0R015, 3W, 3015W; Resistance Ohmite 51AC1034
CURRENT SENSE RES, 0R015, 3W, 3015W; Resistance:0.015ohm; Product Range:FCSL Series; Resistor Case / Package:3015 Wide [7638 Metric]; Power Rating:3W; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Foil; Product Length:3.8mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R015, 3W, 3015W; Resistance:0.015ohm; Product Range:FCSL Series; Resistor Case / Package:3015 Wide [7638 Metric]; Power Rating:3W; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Foil; Product Length:3.8mm RoHS Compliant: Yes

Supplier's Site
Current Sense Res, 0R015, 3W, 3015W; Resistance Ohmite - 71AC1162 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R015, 3W, 3015W; Resistance Ohmite
71AC1162
Current Sense Res, 0R015, 3W, 3015W; Resistance Ohmite 71AC1162
CURRENT SENSE RES, 0R015, 3W, 3015W; Resistance:0.015ohm; Product Range:FCSL Series; Resistor Case / Package:3015 Wide [7638 Metric]; Power Rating:3W; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Foil; Product Length:3.8mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R015, 3W, 3015W; Resistance:0.015ohm; Product Range:FCSL Series; Resistor Case / Package:3015 Wide [7638 Metric]; Power Rating:3W; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Foil; Product Length:3.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number FCSL76R015DERTR-ND FCSL76R015DER 51AC1034
Product Name Chip Resistor - Surface Mount Metal Foil Resistor Current Sense Res, 0R015, 3W, 3015W; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Metal Foil Metal Foil Metal Foil
Mounting / Packaging Wide 3015 3015 Wide [7638 Metric]
Resistance Range 0.0150 ohms 0.0150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2-1622821-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R5R1JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details