20 mOhms ±3% 1.5W Through Hole Resistor Axial Current Sense, Flame Proof, Non-Inductive, Safety Metal Element
Resistor,Metal Film,0.02Ohms,3+/-% Tol RoHS Compliant: No
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 615HR020-ND | 12B4933 |
| Product Name | Through Hole Resistors | Resistor,metal Film,0.02Ohms,3+/-% Tol Rohs Compliant Ohmite |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Current Sensing; General Use | |
| Technology / Construction | MetalAlloy | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial |