5 mOhms ±0.5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Current Sense, Moisture Resistant Metal Foil
5 mOhms ±0.5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Current Sense, Moisture Resistant Metal Foil
5 mOhms ±0.5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Current Sense, Moisture Resistant Metal Foil
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CURRENT SENSE RES, 0R005, 2W, 2512W; Resistance:0.005ohm;
CURRENT SENSE RES, 0R005, 2W, 2512W; Resistance:0.005ohm;
| DigiKey | Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 273-FCSL64R005DERTR-ND | FCSL64R005DER | 51AC1025 |
| Product Name | Chip Resistor - Surface Mount | Metal Foil Resistor | Current Sense Res, 0R005, 2W, 2512W; Resistance Ohmite |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Current Sensing; General Use | Current Sensing | |
| Technology / Construction | Metal Foil | Metal Foil | Metal Foil |
| Mounting / Packaging | 2512; Wide 2512 | 2512; 2512 Wide | |
| Resistance Range | 0.0050 ohms | 0.0050 ohms |