Ohmite Manufacturing Co. Through Hole Resistors 615HR030E

Description
30 mOhms ±3% 1.5W Through Hole Resistor Axial Current Sense, Flame Proof, Non-Inductive, Safety Metal Element
Request a Quote Datasheet
Description
30 mOhms ±3% 1.5W Through Hole Resistor Axial Current Sense, Flame Proof, Non-Inductive, Safety Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 615HR030E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
615HR030E-ND
Through Hole Resistors 615HR030E-ND
30 mOhms ±3% 1.5W Through Hole Resistor Axial Current Sense, Flame Proof, Non-Inductive, Safety Metal Element

30 mOhms ±3% 1.5W Through Hole Resistor Axial Current Sense, Flame Proof, Non-Inductive, Safety Metal Element

Buy Now Datasheet
Current Sense Resistor, 0.03 Ohm, 1.5W, 3%; Resistance Ohmite - 64K9400 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.03 Ohm, 1.5W, 3%; Resistance Ohmite
64K9400
Current Sense Resistor, 0.03 Ohm, 1.5W, 3%; Resistance Ohmite 64K9400
CURRENT SENSE RESISTOR, 0.03 OHM, 1.5W, 3%; Resistance:0.03ohm; Product Range:60 Series; Power Rating:1.5W; Resistor Technology:Metal Strip; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 3%; Temperature Coefficient:- RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.03 OHM, 1.5W, 3%; Resistance:0.03ohm; Product Range:60 Series; Power Rating:1.5W; Resistor Technology:Metal Strip; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 3%; Temperature Coefficient:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 615HR030E-ND 64K9400
Product Name Through Hole Resistors Current Sense Resistor, 0.03 Ohm, 1.5W, 3%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 0.0300 ohms 0.0300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details