Ohmite Manufacturing Co. SMD 1W 005 Ohm Resistor FC4L32R005FER

Description
Current Sense Resistors - SMD 1W .005 Ohm 1% Product overview: FC4L32R005FER from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 005 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 005 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-FC4L32R005FER can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1W .005 Ohm 1% Product overview: FC4L32R005FER from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 005 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 005 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-FC4L32R005FER can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1W 005 Ohm Resistor - 52-FC4L32R005FER - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 005 Ohm Resistor
52-FC4L32R005FER
SMD 1W 005 Ohm Resistor 52-FC4L32R005FER
Current Sense Resistors - SMD 1W .005 Ohm 1% Product overview: FC4L32R005FER from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 005 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 005 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-FC4L32R005FER can be used for catalog matching and distributor lookup.

Current Sense Resistors - SMD 1W .005 Ohm 1% Product overview: FC4L32R005FER from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 005 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 005 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-FC4L32R005FER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 273-FC4L32R005FERCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FC4L32R005FERCT-ND
Chip Resistor - Surface Mount 273-FC4L32R005FERCT-ND
RES 0.005 OHM 1W 1206 WIDE

RES 0.005 OHM 1W 1206 WIDE

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-FC4L32R005FERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FC4L32R005FERTR-ND
Chip Resistor - Surface Mount 273-FC4L32R005FERTR-ND
5 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Current Sense, Moisture Resistant Metal Foil

5 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-FC4L32R005FERDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FC4L32R005FERDKR-ND
Chip Resistor - Surface Mount 273-FC4L32R005FERDKR-ND
RES 0.005 OHM 1W 1206 WIDE

RES 0.005 OHM 1W 1206 WIDE

Buy Now Datasheet
Smd Current Sense Resistors, Fc4L Series, 0.005 Ohm, 1 W, 1%, 1206 Wide Rohs Compliant Ohmite - 55X2793 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Fc4L Series, 0.005 Ohm, 1 W, 1%, 1206 Wide Rohs Compliant Ohmite
55X2793
Smd Current Sense Resistors, Fc4L Series, 0.005 Ohm, 1 W, 1%, 1206 Wide Rohs Compliant Ohmite 55X2793
SMD Current Sense Resistors, FC4L Series, 0.005 ohm, 1 W, - 1%, 1206 Wide RoHS Compliant: Yes

SMD Current Sense Resistors, FC4L Series, 0.005 ohm, 1 W, - 1%, 1206 Wide RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Resistor, 0.005Ohm, 1W, 1%, Full Reel; Resistance Ohmite - 28X4819 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.005Ohm, 1W, 1%, Full Reel; Resistance Ohmite
28X4819
Current Sense Resistor, 0.005Ohm, 1W, 1%, Full Reel; Resistance Ohmite 28X4819
CURRENT SENSE RESISTOR, 0.005OHM, 1W, 1%, FULL REEL; Resistance:0.005ohm; Product Range:FC4L Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:3.2mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.005OHM, 1W, 1%, FULL REEL; Resistance:0.005ohm; Product Range:FC4L Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-FC4L32R005FER 273-FC4L32R005FERCT-ND 55X2793 28X4819
Product Name SMD 1W 005 Ohm Resistor Chip Resistor - Surface Mount Smd Current Sense Resistors, Fc4L Series, 0.005 Ohm, 1 W, 1%, 1206 Wide Rohs Compliant Ohmite Current Sense Resistor, 0.005Ohm, 1W, 1%, Full Reel; Resistance Ohmite
Technology / Construction METAL FOIL Metal Foil Metal Foil
Resistance Range 0.0050 ohms 0.0050 ohms 0.0050 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS RoHS
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers