Ohmite Manufacturing Co. Thick Film Resistor GKM5R0003FE-TR

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor - GKM5R0003FE-TR - Richardson RFPD
Downers Grove, IL, United States
Thick Film Resistor
GKM5R0003FE-TR
Thick Film Resistor GKM5R0003FE-TR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Chip Resistor - Surface Mount - 273-GKM5R0003FE-CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-GKM5R0003FE-CT-ND
Chip Resistor - Surface Mount 273-GKM5R0003FE-CT-ND
300 µOhms ±1% 5W Chip Resistor Nonstandard Current Sense Metal Film

300 µOhms ±1% 5W Chip Resistor Nonstandard Current Sense Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-GKM5R0003FE-TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-GKM5R0003FE-TR-ND
Chip Resistor - Surface Mount 273-GKM5R0003FE-TR-ND
300 µOhms ±1% 5W Chip Resistor Nonstandard Current Sense Metal Film

300 µOhms ±1% 5W Chip Resistor Nonstandard Current Sense Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-GKM5R0003FE-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-GKM5R0003FE-TRDKR-ND
Chip Resistor - Surface Mount 273-GKM5R0003FE-TRDKR-ND
300 µOhms ±1% 5W Chip Resistor Nonstandard Current Sense Metal Film

300 µOhms ±1% 5W Chip Resistor Nonstandard Current Sense Metal Film

Buy Now Datasheet
Res, 0R0003, 5W, 2726, Metal Film; Resistance Ohmite - 28AH0935 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R0003, 5W, 2726, Metal Film; Resistance Ohmite
28AH0935
Res, 0R0003, 5W, 2726, Metal Film; Resistance Ohmite 28AH0935
RES, 0R0003, 5W, 2726, METAL FILM; Resistance:300µohm; Product Range:GK Series; Resistor Case / Package:2726 [6966 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Temperature Coefficient:± 70ppm/KRoHS Compliant: Yes

RES, 0R0003, 5W, 2726, METAL FILM; Resistance:300µohm; Product Range:GK Series; Resistor Case / Package:2726 [6966 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Temperature Coefficient:± 70ppm/KRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R0003, 5W, 2726, Metal Film; Resistance Ohmite - 33AH2259 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R0003, 5W, 2726, Metal Film; Resistance Ohmite
33AH2259
Res, 0R0003, 5W, 2726, Metal Film; Resistance Ohmite 33AH2259
RES, 0R0003, 5W, 2726, METAL FILM; Resistance:300µohm; Product Range:GK Series; Resistor Case / Package:2726 [6966 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Temperature Coefficient:± 70ppm/KRoHS Compliant: Yes

RES, 0R0003, 5W, 2726, METAL FILM; Resistance:300µohm; Product Range:GK Series; Resistor Case / Package:2726 [6966 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Temperature Coefficient:± 70ppm/KRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number GKM5R0003FE-TR 273-GKM5R0003FE-CT-ND 28AH0935
Product Name Thick Film Resistor Chip Resistor - Surface Mount Res, 0R0003, 5W, 2726, Metal Film; Resistance Ohmite
Technology / Construction Thick Film (Chip) MetalFilm MetalFilm
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Mounting / Packaging Nonstandard 2726 [6966 Metric]
Resistance Range 3.00E-4 ohms 3.00E-4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details