Ohmite Manufacturing Co. Chip Resistor - Surface Mount FCSL64R002GER

Description
2 mOhms ±2% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet
Description
2 mOhms ±2% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-FCSL64R002GERDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FCSL64R002GERDKR-ND
Chip Resistor - Surface Mount 273-FCSL64R002GERDKR-ND
2 mOhms ±2% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Current Sense, Moisture Resistant Metal Foil

2 mOhms ±2% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-FCSL64R002GERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FCSL64R002GERTR-ND
Chip Resistor - Surface Mount 273-FCSL64R002GERTR-ND
2 mOhms ±2% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Current Sense, Moisture Resistant Metal Foil

2 mOhms ±2% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-FCSL64R002GERCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FCSL64R002GERCT-ND
Chip Resistor - Surface Mount 273-FCSL64R002GERCT-ND
2 mOhms ±2% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Current Sense, Moisture Resistant Metal Foil

2 mOhms ±2% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Resistor, Current Sense, 0.002 Ohm, 2W, 2%; Resistance Ohmite - 12P8643 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 0.002 Ohm, 2W, 2%; Resistance Ohmite
12P8643
Resistor, Current Sense, 0.002 Ohm, 2W, 2%; Resistance Ohmite 12P8643
RESISTOR, CURRENT SENSE, 0.002 OHM, 2W, 2%; Resistance:0.002ohm; Product Range:FCSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 2%; Resistor Technology:Metal Foil; Product Length:3.1mm RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, 0.002 OHM, 2W, 2%; Resistance:0.002ohm; Product Range:FCSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 2%; Resistor Technology:Metal Foil; Product Length:3.1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 273-FCSL64R002GERDKR-ND 12P8643
Product Name Chip Resistor - Surface Mount Resistor, Current Sense, 0.002 Ohm, 2W, 2%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 2512; Wide 2512 2512; 2512 [6432 Metric]
Resistance Range 0.0020 ohms 0.0020 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers