Ohmite Manufacturing Co. Through Hole Resistors 14AFR004E

Description
4 mOhms ±1% 4W Through Hole Resistor Axial Current Sense Metal Element
Request a Quote Datasheet
Description
4 mOhms ±1% 4W Through Hole Resistor Axial Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 14AFR004E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
14AFR004E-ND
Through Hole Resistors 14AFR004E-ND
4 mOhms ±1% 4W Through Hole Resistor Axial Current Sense Metal Element

4 mOhms ±1% 4W Through Hole Resistor Axial Current Sense Metal Element

Buy Now Datasheet
Current Sense Resistor, 0.004 Ohm, 4W, 1%; Resistance Ohmite - 12P8157 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.004 Ohm, 4W, 1%; Resistance Ohmite
12P8157
Current Sense Resistor, 0.004 Ohm, 4W, 1%; Resistance Ohmite 12P8157
CURRENT SENSE RESISTOR, 0.004 OHM, 4W, 1%; Resistance:0.004ohm; Product Range:14A Series; Power Rating:4W; Resistor Technology:Ceramic; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:18mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.004 OHM, 4W, 1%; Resistance:0.004ohm; Product Range:14A Series; Power Rating:4W; Resistor Technology:Ceramic; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:18mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 14AFR004E-ND 12P8157
Product Name Through Hole Resistors Current Sense Resistor, 0.004 Ohm, 4W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy Ceramic Composition
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 0.0040 ohms 0.0040 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details