Ohmite Manufacturing Co. Chip Resistor - Surface Mount 602SJR00300E

Description
3 mOhms ±5% 0.25W, 1/4W Chip Resistor Strip, L Bend Current Sense, Flame Proof, Moisture Resistant, Safety Metal Element
Request a Quote Datasheet
Description
3 mOhms ±5% 0.25W, 1/4W Chip Resistor Strip, L Bend Current Sense, Flame Proof, Moisture Resistant, Safety Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 602SJR00300E-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
602SJR00300E-ND
Chip Resistor - Surface Mount 602SJR00300E-ND
3 mOhms ±5% 0.25W, 1/4W Chip Resistor Strip, L Bend Current Sense, Flame Proof, Moisture Resistant, Safety Metal Element

3 mOhms ±5% 0.25W, 1/4W Chip Resistor Strip, L Bend Current Sense, Flame Proof, Moisture Resistant, Safety Metal Element

Buy Now Datasheet
Current Sense Resistor, 0.003 Ohm, 250Mw, 5%; Resistance Ohmite - 64K9325 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.003 Ohm, 250Mw, 5%; Resistance Ohmite
64K9325
Current Sense Resistor, 0.003 Ohm, 250Mw, 5%; Resistance Ohmite 64K9325
CURRENT SENSE RESISTOR, 0.003 OHM, 250mW, 5%; Resistance:0.003ohm; Product Range:60S Series; Resistor Case / Package:SMD; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Technology:Thin Film; Product Length:14mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.003 OHM, 250mW, 5%; Resistance:0.003ohm; Product Range:60S Series; Resistor Case / Package:SMD; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Technology:Thin Film; Product Length:14mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 602SJR00300E-ND 64K9325
Product Name Chip Resistor - Surface Mount Current Sense Resistor, 0.003 Ohm, 250Mw, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Strip, L Bend SMD
Resistance Range 0.0030 ohms 0.0030 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details