Ohmite Manufacturing Co. Surface Mount Metal Plate Current Sense Resistor 60S Series

Description
Surface Mount Metal Plate Current Sense The 60S series current sense resistor series design has low termination stress (“J” terminals), and flexible leads for thermal expansion. This terminal design also provides cooler operation, allowing for air flow and increased surface area. 60S series parts are produced with a single metal plate and is flameproof with integrated solderable pads. Power rating 0.1-3 watts Resistance range 0.005-0.05 ohms Tolerance 3% TCR as low as 90ppm non inductive flameproof RoHS Compliant
Datasheet
Description
Surface Mount Metal Plate Current Sense The 60S series current sense resistor series design has low termination stress (“J” terminals), and flexible leads for thermal expansion. This terminal design also provides cooler operation, allowing for air flow and increased surface area. 60S series parts are produced with a single metal plate and is flameproof with integrated solderable pads. Power rating 0.1-3 watts Resistance range 0.005-0.05 ohms Tolerance 3% TCR as low as 90ppm non inductive flameproof RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Metal Plate Current Sense Resistor - 60S Series - Ohmite Manufacturing Co.
Warrenville, IL, United States
Surface Mount Metal Plate Current Sense Resistor
60S Series
Surface Mount Metal Plate Current Sense Resistor 60S Series
Surface Mount Metal Plate Current Sense The 60S series current sense resistor series design has low termination stress (“J” terminals), and flexible leads for thermal expansion. This terminal design also provides cooler operation, allowing for air flow and increased surface area. 60S series parts are produced with a single metal plate and is flameproof with integrated solderable pads. Power rating 0.1-3 watts Resistance range 0.005-0.05 ohms Tolerance 3% TCR as low as 90ppm non inductive flameproof RoHS Compliant

Surface Mount

Metal Plate Current Sense

The 60S series current sense resistor series design has low termination stress (“J” terminals), and flexible leads for thermal expansion. This terminal design also provides cooler operation, allowing for air flow and increased surface area. 60S series parts are produced with a single metal plate and is flameproof with integrated solderable pads.

  • Power rating 0.1-3 watts
  • Resistance range 0.005-0.05 ohms
  • Tolerance 3%
  • TCR as low as 90ppm
  • non inductive
  • flameproof
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Ohmite Manufacturing Co.
Product Category Resistors
Product Number 60S Series
Product Name Surface Mount Metal Plate Current Sense Resistor
Configuration Single Resistor
Category / Application Current Sensing; AC Application, Feedback
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0020 to 0.0375 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1249343 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
Standards and Certifications RoHS; No
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details