Ohmite Manufacturing Co. Through Hole Resistors 630HR050E

Description
50 mOhms ±3% 3W Through Hole Resistor Axial Current Sense, Flame Proof, Non-Inductive, Safety Metal Element
Request a Quote Datasheet
Description
50 mOhms ±3% 3W Through Hole Resistor Axial Current Sense, Flame Proof, Non-Inductive, Safety Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 630HR050E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
630HR050E-ND
Through Hole Resistors 630HR050E-ND
50 mOhms ±3% 3W Through Hole Resistor Axial Current Sense, Flame Proof, Non-Inductive, Safety Metal Element

50 mOhms ±3% 3W Through Hole Resistor Axial Current Sense, Flame Proof, Non-Inductive, Safety Metal Element

Buy Now Datasheet
Wirewound Resistor - 630HR050E - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
630HR050E
Wirewound Resistor 630HR050E
These non-inductive, 3-piece welded element resistors offer a reliable low-cost alternative to conventional current sense products. With resistance values as low as 0.005Ω, and wattages from 0.1w to 3w, the 60 Series offers a wide variety of design choice

These non-inductive, 3-piece welded element resistors offer a reliable low-cost alternative to conventional current sense products. With resistance values as low as 0.005Ω, and wattages from 0.1w to 3w, the 60 Series offers a wide variety of design choice

Supplier's Site Datasheet
Resistor;Metal Film;Res 0.05 Ohms;Pwr-Rtg 3 W;Tol 3%;Axial;Curr-Sense - 70023409 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 0.05 Ohms;Pwr-Rtg 3 W;Tol 3%;Axial;Curr-Sense
70023409
Resistor;Metal Film;Res 0.05 Ohms;Pwr-Rtg 3 W;Tol 3%;Axial;Curr-Sense 70023409
These non-inductive, three-piece welded element resistors offer a reliable low-cost alternative to conventional resistors. Wirewound performance in flameproof package. The unit offers Nichrome resistive element with copper clad steel or copper terminals (depending on style).

These non-inductive, three-piece welded element resistors offer a reliable low-cost alternative to conventional resistors. Wirewound performance in flameproof package. The unit offers Nichrome resistive element with copper clad steel or copper terminals (depending on style).

Supplier's Site
Current Sense Resistor, 0.05 Ohm, 3W, 3%; Resistance Ohmite - 64K9404 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.05 Ohm, 3W, 3%; Resistance Ohmite
64K9404
Current Sense Resistor, 0.05 Ohm, 3W, 3%; Resistance Ohmite 64K9404
CURRENT SENSE RESISTOR, 0.05 OHM, 3W, 3%; Resistance:0.05ohm; Product Range:60 Series; Power Rating:3W; Resistor Technology:Metal Strip; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 3%; Temperature Coefficient:- RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.05 OHM, 3W, 3%; Resistance:0.05ohm; Product Range:60 Series; Power Rating:3W; Resistor Technology:Metal Strip; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 3%; Temperature Coefficient:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 630HR050E-ND 630HR050E 70023409 64K9404
Product Name Through Hole Resistors Wirewound Resistor Resistor;Metal Film;Res 0.05 Ohms;Pwr-Rtg 3 W;Tol 3%;Axial;Curr-Sense Current Sense Resistor, 0.05 Ohm, 3W, 3%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy Wirewound MetalFilm MetalAlloy
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leads Axial Leaded
Resistance Range 0.0500 ohms 0.0500 ohms 0.0500 ohms 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SLN3TTEDR102FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details