Ohmite Manufacturing Co. Chip Resistor - Surface Mount FCSL110R050FER

Description
50 mOhms ±1% 5W Chip Resistor Wide 4320 (11050 Metric), 2043 Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet
Description
50 mOhms ±1% 5W Chip Resistor Wide 4320 (11050 Metric), 2043 Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-FCSL110R050FERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FCSL110R050FERTR-ND
Chip Resistor - Surface Mount 273-FCSL110R050FERTR-ND
50 mOhms ±1% 5W Chip Resistor Wide 4320 (11050 Metric), 2043 Current Sense, Moisture Resistant Metal Foil

50 mOhms ±1% 5W Chip Resistor Wide 4320 (11050 Metric), 2043 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-FCSL110R050FERDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FCSL110R050FERDKR-ND
Chip Resistor - Surface Mount 273-FCSL110R050FERDKR-ND
50 mOhms ±1% 5W Chip Resistor Wide 4320 (11050 Metric), 2043 Current Sense, Moisture Resistant Metal Foil

50 mOhms ±1% 5W Chip Resistor Wide 4320 (11050 Metric), 2043 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-FCSL110R050FERCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FCSL110R050FERCT-ND
Chip Resistor - Surface Mount 273-FCSL110R050FERCT-ND
50 mOhms ±1% 5W Chip Resistor Wide 4320 (11050 Metric), 2043 Current Sense, Moisture Resistant Metal Foil

50 mOhms ±1% 5W Chip Resistor Wide 4320 (11050 Metric), 2043 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Resistor, Current Sense, 0.05 Ohm, 5W, 1%, Full Reel; Resistance Ohmite - 84R1959 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 0.05 Ohm, 5W, 1%, Full Reel; Resistance Ohmite
84R1959
Resistor, Current Sense, 0.05 Ohm, 5W, 1%, Full Reel; Resistance Ohmite 84R1959
RESISTOR, CURRENT SENSE, 0.05 OHM, 5W, 1%, FULL REEL; Resistance:0.05ohm; Product Range:FCSL Series; Resistor Case Style:4320 Wide [11050 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, 0.05 OHM, 5W, 1%, FULL REEL; Resistance:0.05ohm; Product Range:FCSL Series; Resistor Case Style:4320 Wide [11050 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

Supplier's Site
Smd Current Sense Resistors, Fcsl Series, 0.05 Ohm, 5 W, 1%, 4320 Wide [11050 Metric] Rohs Compliant Ohmite - 55X2789 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Fcsl Series, 0.05 Ohm, 5 W, 1%, 4320 Wide [11050 Metric] Rohs Compliant Ohmite
55X2789
Smd Current Sense Resistors, Fcsl Series, 0.05 Ohm, 5 W, 1%, 4320 Wide [11050 Metric] Rohs Compliant Ohmite 55X2789
SMD Current Sense Resistors, FCSL Series, 0.05 ohm, 5 W, 1%, 4320 Wide [11050 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, FCSL Series, 0.05 ohm, 5 W, 1%, 4320 Wide [11050 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Current Sense Resistors, Fcsl Series, 0.05 Ohm, 5 W, 1% Rohs Compliant Ohmite - 45Y5108 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Fcsl Series, 0.05 Ohm, 5 W, 1% Rohs Compliant Ohmite
45Y5108
Smd Current Sense Resistors, Fcsl Series, 0.05 Ohm, 5 W, 1% Rohs Compliant Ohmite 45Y5108
SMD Current Sense Resistors, FCSL Series, 0.05 ohm, 5 W, - 1% RoHS Compliant: Yes

SMD Current Sense Resistors, FCSL Series, 0.05 ohm, 5 W, - 1% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 273-FCSL110R050FERTR-ND 84R1959 55X2789
Product Name Chip Resistor - Surface Mount Resistor, Current Sense, 0.05 Ohm, 5W, 1%, Full Reel; Resistance Ohmite Smd Current Sense Resistors, Fcsl Series, 0.05 Ohm, 5 W, 1%, 4320 Wide [11050 Metric] Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing Current Sensing
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging Wide 4320 4320 Wide [11050 Metric]
Resistance Range 0.0500 ohms 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-SR731HTTC9R10FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details