Ohmite Manufacturing Co. Through Hole Resistors 610FPR010E

Description
10 mOhms ±1% 1W Through Hole Resistor Radial Current Sense, Non-Inductive Metal Element
Request a Quote Datasheet
Description
10 mOhms ±1% 1W Through Hole Resistor Radial Current Sense, Non-Inductive Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 610FPR010E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
610FPR010E-ND
Through Hole Resistors 610FPR010E-ND
10 mOhms ±1% 1W Through Hole Resistor Radial Current Sense, Non-Inductive Metal Element

10 mOhms ±1% 1W Through Hole Resistor Radial Current Sense, Non-Inductive Metal Element

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 610FPR010E-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging Radial
Resistance Range 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18700 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details