Ohmite Manufacturing Co. Metal Foil Resistor FCSL76R050DER

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Foil Resistor - FCSL76R050DER - Richardson RFPD
Downers Grove, IL, United States
Metal Foil Resistor
FCSL76R050DER
Metal Foil Resistor FCSL76R050DER
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Chip Resistor - Surface Mount - 273-FCSL76R050DERDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FCSL76R050DERDKR-ND
Chip Resistor - Surface Mount 273-FCSL76R050DERDKR-ND
50 mOhms ±0.5% 3W Chip Resistor Wide 3015 (7638 Metric), 1530 Current Sense, Moisture Resistant Metal Foil

50 mOhms ±0.5% 3W Chip Resistor Wide 3015 (7638 Metric), 1530 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-FCSL76R050DERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FCSL76R050DERTR-ND
Chip Resistor - Surface Mount 273-FCSL76R050DERTR-ND
50 mOhms ±0.5% 3W Chip Resistor Wide 3015 (7638 Metric), 1530 Current Sense, Moisture Resistant Metal Foil

50 mOhms ±0.5% 3W Chip Resistor Wide 3015 (7638 Metric), 1530 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-FCSL76R050DERCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FCSL76R050DERCT-ND
Chip Resistor - Surface Mount 273-FCSL76R050DERCT-ND
50 mOhms ±0.5% 3W Chip Resistor Wide 3015 (7638 Metric), 1530 Current Sense, Moisture Resistant Metal Foil

50 mOhms ±0.5% 3W Chip Resistor Wide 3015 (7638 Metric), 1530 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Current Sense Res, 0R05, 3W, 3015W; Resistance Ohmite - 71AC1166 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R05, 3W, 3015W; Resistance Ohmite
71AC1166
Current Sense Res, 0R05, 3W, 3015W; Resistance Ohmite 71AC1166
CURRENT SENSE RES, 0R05, 3W, 3015W; Resistance:0.05ohm; Product Range:FCSL Series; Resistor Case / Package:3015 Wide [7638 Metric]; Power Rating:3W; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Foil; Product Length:3.8mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R05, 3W, 3015W; Resistance:0.05ohm; Product Range:FCSL Series; Resistor Case / Package:3015 Wide [7638 Metric]; Power Rating:3W; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Foil; Product Length:3.8mm RoHS Compliant: Yes

Supplier's Site
Current Sense Res, 0R05, 3W, 3015W; Resistance Ohmite - 51AC1038 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R05, 3W, 3015W; Resistance Ohmite
51AC1038
Current Sense Res, 0R05, 3W, 3015W; Resistance Ohmite 51AC1038
CURRENT SENSE RES, 0R05, 3W, 3015W; Resistance:0.05ohm; Product Range:FCSL Series; Resistor Case / Package:3015 Wide [7638 Metric]; Power Rating:3W; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Foil; Product Length:3.8mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R05, 3W, 3015W; Resistance:0.05ohm; Product Range:FCSL Series; Resistor Case / Package:3015 Wide [7638 Metric]; Power Rating:3W; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Foil; Product Length:3.8mm RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - FCSL76R050DER - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
FCSL76R050DER
Chip Resistor - Surface Mount FCSL76R050DER
RES 0.05 OHM 0.5% 3W 3015

RES 0.05 OHM 0.5% 3W 3015

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number FCSL76R050DER 273-FCSL76R050DERDKR-ND 71AC1166 FCSL76R050DER
Product Name Metal Foil Resistor Chip Resistor - Surface Mount Current Sense Res, 0R05, 3W, 3015W; Resistance Ohmite Chip Resistor - Surface Mount
Technology / Construction Metal Foil Metal Foil Metal Foil Metal Foil
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Mounting / Packaging Wide 3015 3015 Wide [7638 Metric]
Resistance Range 0.0500 ohms 0.0500 ohms 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details