Ohmite Manufacturing Co. Through Hole Resistors 605HR020E

Description
1/2 W METAL ELEMENT D81496-130 C
Request a Quote Datasheet
Description
1/2 W METAL ELEMENT D81496-130 C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 605HR020E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
605HR020E-ND
Through Hole Resistors 605HR020E-ND
1/2 W METAL ELEMENT D81496-130 C

1/2 W METAL ELEMENT D81496-130 C

Buy Now Datasheet
Current Sense Resistor, 0.02 Ohm, 500Mw, 3%; Resistance Ohmite - 64K9337 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.02 Ohm, 500Mw, 3%; Resistance Ohmite
64K9337
Current Sense Resistor, 0.02 Ohm, 500Mw, 3%; Resistance Ohmite 64K9337
CURRENT SENSE RESISTOR, 0.02 OHM, 500mW, 3%; Resistance:0.02ohm; Product Range:60 Series; Power Rating:500mW; Resistor Technology:Metal Strip; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 3%; Temperature Coefficient:-RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.02 OHM, 500mW, 3%; Resistance:0.02ohm; Product Range:60 Series; Power Rating:500mW; Resistor Technology:Metal Strip; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 3%; Temperature Coefficient:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 605HR020E-ND 64K9337
Product Name Through Hole Resistors Current Sense Resistor, 0.02 Ohm, 500Mw, 3%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 3 +/- % 3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - RL73H2BR30FTDF-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Res, 68R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5047 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details