Ohmite Manufacturing Co. Chip Resistor - Surface Mount 610SJR00200E-T

Description
RES 0.002 OHM 5% 1W C BEND
Request a Quote Datasheet
Description
RES 0.002 OHM 5% 1W C BEND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-610SJR00200E-TCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-610SJR00200E-TCT-ND
Chip Resistor - Surface Mount 273-610SJR00200E-TCT-ND
RES 0.002 OHM 5% 1W C BEND

RES 0.002 OHM 5% 1W C BEND

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-610SJR00200E-TTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-610SJR00200E-TTR-ND
Chip Resistor - Surface Mount 273-610SJR00200E-TTR-ND
2 mOhms ±5% 1W Chip Resistor Strip, C Bend Current Sense, Flame Proof, Moisture Resistant, Safety Metal Element

2 mOhms ±5% 1W Chip Resistor Strip, C Bend Current Sense, Flame Proof, Moisture Resistant, Safety Metal Element

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 273-610SJR00200E-TCT-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); Strip, C Bend
Resistance Range 0.0020 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers