RS Components, Ltd. Datasheets for Board to Board Connectors
Board to board connectors are used to connect printed circuit boards (PCB). Each terminal connects to a PCB.
Board to Board Connectors: Learn more
| Product Name | Notes |
|---|---|
| .100" Terminal Strip | |
| 1.27mm pich parallel/vertical/ho rizontal | |
| 100w btb plug 1.27mm pitch | |
| 100w btb plug r/a 1.27mm pitch | |
| 120w btb plug 1.27mm pitch | |
| 2.00 mm micro power connector, vertical | |
| 2.54mm TSW series PCB pin header, 16P | |
| 2.54mm TSW series PCB pin header, 20P | |
| 2.54mm TSW series PCB pin header, 40P | |
| 2.54mm TSW series PCB pin header, 8P | |
| 2x7w smt board stacker 2mm pitch | |
| 30w btb plug 1.27mm pitch | |
| 30w btb plug r/a 1.27mm pitch | |
| 50w btb socket 1.27mm pitch | |
| 60w btb plug 1.27mm pitch | |
| 60w btb socket 1.27mm pitch | |
| 80w btb plug 1.27mm pitch | |
| Header 2.54mm horizontal 10+10way | |
| Header 2.54mm horizontal 10way | |
| Header 2.54mm horizontal 12+12way | |
| Header 2.54mm horizontal 12way | |
| Header 2.54mm horizontal 14way | |
| Header 2.54mm horizontal 16+16way | |
| Header 2.54mm horizontal 16way | |
| Header 2.54mm horizontal 18+18way | |
| Header 2.54mm horizontal 20+20way | |
| Header 2.54mm horizontal 20way | |
| Header 2.54mm horizontal 25+25way | |
| Header 2.54mm horizontal 50+50way | |
| Header 2.54mm horizontal 8+8way | |
| Header 2.54mm horizontal 8way | |
| Header 2.54mm horizontal 9+9way | |
| Header 2.54mm vertical 10+10way | |
| Header 2.54mm vertical 10way | |
| Header 2.54mm vertical 12+12way | |
| Header 2.54mm vertical 12way | |
| Header 2.54mm vertical 14+14way | |
| Header 2.54mm vertical 14way | |
| Header 2.54mm vertical 16+16way | |
| Header 2.54mm vertical 16way | |
| Header 2.54mm vertical 18+18way | |
| Header 2.54mm vertical 18way | |
| Header 2.54mm vertical 20+20way | |
| Header 2.54mm vertical 20way | |
| Header 2.54mm vertical 22+22way | |
| Header 2.54mm vertical 22way | |
| Header 2.54mm vertical 25+25way | |
| Header 2.54mm vertical 25way | |
| Header 2.54mm vertical 50+50way | |
| Header 2.54mm vertical 8+8way | |
| Header 2.54mm vertical 8way | |
| Header 2.54mm vertical 9+9way | |
| Header 2.54mm vertical 9way |
| << Prev |