Samtec Inc. PCB Headers TSW-150-14-T-S

Description
Samtec TSW-150-14-T-S Pin Header
Request a Quote Datasheet
Description
Samtec TSW-150-14-T-S Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1803222 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803222
PCB Headers 1803222
Samtec TSW-150-14-T-S Pin Header

Samtec TSW-150-14-T-S Pin Header

Supplier's Site
PCB Headers - 1803416 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803416
PCB Headers 1803416
Samtec TSW-150-14-T-S Pin Header

Samtec TSW-150-14-T-S Pin Header

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 50 Position; Connector Systems Samtec - 12P4165 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 50 Position; Connector Systems Samtec
12P4165
Header, 2.54Mm, Though Hole Vertical, 50 Position; Connector Systems Samtec 12P4165
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 50 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 50 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1803222 12P4165
Product Name PCB Headers Header, 2.54Mm, Though Hole Vertical, 50 Position; Connector Systems Samtec
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Standards -Type Single Row - A54000-005 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
Powerpole ® 15-45 Retaining Pins 2 Block High - 110G17 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers