Samtec Inc. PCB Headers TSW-120-15-G-S

Description
Samtec TSW-120-15-G-S Pin Header
Request a Quote
Description
Samtec TSW-120-15-G-S Pin Header
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1803464 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803464
PCB Headers 1803464
Samtec TSW-120-15-G-S Pin Header

Samtec TSW-120-15-G-S Pin Header

Supplier's Site
PCB Headers - 1803201 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803201
PCB Headers 1803201
Samtec TSW-120-15-G-S Pin Header

Samtec TSW-120-15-G-S Pin Header

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 20 Position; Connector Systems Samtec - 02R3419 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 20 Position; Connector Systems Samtec
02R3419
Header, 2.54Mm, Though Hole Vertical, 20 Position; Connector Systems Samtec 02R3419
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 20 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 20 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1803464 02R3419
Product Name PCB Headers Header, 2.54Mm, Though Hole Vertical, 20 Position; Connector Systems Samtec
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Standards -Type Single Row - A54100-021 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Plug connector - NPQH-D-S8-Q4-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - Magnetic Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details