Samtec Inc. PCB Headers TSW-116-07-F-S

Description
Samtec TSW-116-07-F-S Pin Header
Request a Quote Datasheet
Description
Samtec TSW-116-07-F-S Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1802073 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802073
PCB Headers 1802073
Samtec TSW-116-07-F-S Pin Header

Samtec TSW-116-07-F-S Pin Header

Supplier's Site
PCB Headers - 1802073P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802073P
PCB Headers 1802073P
Samtec TSW-116-07-F-S Pin Header

Samtec TSW-116-07-F-S Pin Header

Supplier's Site
PCB Headers - 1800898 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1800898
PCB Headers 1800898
Samtec TSW-116-07-F-S Pin Header

Samtec TSW-116-07-F-S Pin Header

Supplier's Site
Header, 2.54Mm, Through Hole Vertical, 16 Position; Connector Systems Samtec - 02R0799 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Through Hole Vertical, 16 Position; Connector Systems Samtec
02R0799
Header, 2.54Mm, Through Hole Vertical, 16 Position; Connector Systems Samtec 02R0799
HEADER, 2.54MM, THROUGH HOLE VERTICAL, 16 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THROUGH HOLE VERTICAL, 16 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1802073 1802073P 02R0799
Product Name PCB Headers PCB Headers Header, 2.54Mm, Through Hole Vertical, 16 Position; Connector Systems Samtec
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Nano NSS Series Strip Connectors - Single Row Straight Tail - Type DD -  - Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Board to Board Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190509 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details