Samtec Inc. PCB Headers TSW-125-08-L-D-RA

Description
Samtec TSW-125-08-L-D-RA Pin Header
Request a Quote Datasheet
Description
Samtec TSW-125-08-L-D-RA Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 7671233P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7671233P
PCB Headers 7671233P
Samtec TSW-125-08-L-D-RA Pin Header

Samtec TSW-125-08-L-D-RA Pin Header

Supplier's Site
PCB Headers - 7671233 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7671233
PCB Headers 7671233
Samtec TSW-125-08-L-D-RA Pin Header

Samtec TSW-125-08-L-D-RA Pin Header

Supplier's Site
Header, 2.54Mm, Though Hole, Right Angle, 50 Position; Connector Systems Samtec - 12P2797 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole, Right Angle, 50 Position; Connector Systems Samtec
12P2797
Header, 2.54Mm, Though Hole, Right Angle, 50 Position; Connector Systems Samtec 12P2797
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 50 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 50 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-125-08-L-D-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-125-08-L-D-RA
CONN HEADER R/A 50POS 2.54MM

CONN HEADER R/A 50POS 2.54MM

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7671233P 7671233 12P2797 TSW-125-08-L-D-RA
Product Name PCB Headers PCB Headers Header, 2.54Mm, Though Hole, Right Angle, 50 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Geometry Right Angle Right Angle; Right angle Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.07mm, Top Row, Low detent - 1317G11 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers