Samtec Inc. PCB Headers TSW-108-08-G-D

Description
Samtec TSW-108-08-G-D Pin Header
Request a Quote Datasheet
Description
Samtec TSW-108-08-G-D Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1800931 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1800931
PCB Headers 1800931
Samtec TSW-108-08-G-D Pin Header

Samtec TSW-108-08-G-D Pin Header

Supplier's Site
PCB Headers - 1801965P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1801965P
PCB Headers 1801965P
Samtec TSW-108-08-G-D Pin Header

Samtec TSW-108-08-G-D Pin Header

Supplier's Site
PCB Headers - 1801965 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1801965
PCB Headers 1801965
Samtec TSW-108-08-G-D Pin Header

Samtec TSW-108-08-G-D Pin Header

Supplier's Site
Connector, Header, 16Pos, 2Row, 2.54Mm; Connector Systems Samtec - 53AJ6506 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 16Pos, 2Row, 2.54Mm; Connector Systems Samtec
53AJ6506
Connector, Header, 16Pos, 2Row, 2.54Mm; Connector Systems Samtec 53AJ6506
CONNECTOR, HEADER, 16POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

CONNECTOR, HEADER, 16POS, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1800931 1801965P 53AJ6506
Product Name PCB Headers PCB Headers Connector, Header, 16Pos, 2Row, 2.54Mm; Connector Systems Samtec
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Through Hole Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Headers, Male Pins - A29138-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Surface Mount
Current Rating 0.5 amps
View Details
3 suppliers
PCB Connectors - NCPF-MB-M46 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details