Samtec Inc. PCB Headers TSW-122-14-L-D

Description
Samtec TSW-122-14-L-D Pin Header
Request a Quote Datasheet
Description
Samtec TSW-122-14-L-D Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 7671214 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7671214
PCB Headers 7671214
Samtec TSW-122-14-L-D Pin Header

Samtec TSW-122-14-L-D Pin Header

Supplier's Site
PCB Headers - 7671214P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7671214P
PCB Headers 7671214P
Samtec TSW-122-14-L-D Pin Header

Samtec TSW-122-14-L-D Pin Header

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - TSW-122-14-L-D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-122-14-L-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-122-14-L-D
CONN HEADER VERT 44POS 2.54MM

CONN HEADER VERT 44POS 2.54MM

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 44 Position; Connector Systems Samtec - 12P2620 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 44 Position; Connector Systems Samtec
12P2620
Header, 2.54Mm, Though Hole Vertical, 44 Position; Connector Systems Samtec 12P2620
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 44 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 44 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7671214 7671214P TSW-122-14-L-D 12P2620
Product Name PCB Headers PCB Headers Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54Mm, Though Hole Vertical, 44 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data