Samtec Inc. PCB Headers TSW-112-07-L-S

Description
Samtec TSW-112-07-L-S Pin Header
Request a Quote
Description
Samtec TSW-112-07-L-S Pin Header
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, Through Hole Vertical, 12 Position (part number 19M1570) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a single row configuration with 12 contacts and is RoHS compliant. The header is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminals, which can be plated with either gold or tin over nickel. This product supports a wide operating temperature range from -55 °C to +125 °C when gold plated, and up to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. The current rating per pin varies based on the mating connector type, with values ranging from 4.3 A to 6.3 A. The header is suitable for various applications and is compatible with multiple connector types, making it a versatile choice for engineers.

Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, Through Hole Vertical, 12 Position (part number 19M1570) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a single row configuration with 12 contacts and is RoHS compliant. The header is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminals, which can be plated with either gold or tin over nickel. This product supports a wide operating temperature range from -55 °C to +125 °C when gold plated, and up to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. The current rating per pin varies based on the mating connector type, with values ranging from 4.3 A to 6.3 A. The header is suitable for various applications and is compatible with multiple connector types, making it a versatile choice for engineers.

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 7671062 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7671062
PCB Headers 7671062
Samtec TSW-112-07-L-S Pin Header

Samtec TSW-112-07-L-S Pin Header

Supplier's Site
PCB Headers - 7671062P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7671062P
PCB Headers 7671062P
Samtec TSW-112-07-L-S Pin Header

Samtec TSW-112-07-L-S Pin Header

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - TSW-112-07-L-S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-112-07-L-S
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-112-07-L-S
CONN HEADER VERT 12POS 2.54MM

CONN HEADER VERT 12POS 2.54MM

Supplier's Site
Header, 2.54Mm, Through Hole Vertical, 12 Position; Connector Systems Samtec - 19M1570 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Through Hole Vertical, 12 Position; Connector Systems Samtec
19M1570
Header, 2.54Mm, Through Hole Vertical, 12 Position; Connector Systems Samtec 19M1570
HEADER, 2.54MM, THROUGH HOLE VERTICAL, 12 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THROUGH HOLE VERTICAL, 12 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7671062 7671062P TSW-112-07-L-S 19M1570
Product Name PCB Headers PCB Headers Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54Mm, Through Hole Vertical, 12 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 PCB Mounting Staples - 114555P11 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details