JAE Electronics, Inc. Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) TX25-80P-6ST-H1E

Description
Win Source Part Number: 1364521-TX25-80P-6ST -H1E Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: JAE Electronics Series: TX25 Package: Tray Product Status: Active Features: Board Lock Base Product Number: TX25-80P Mounting Type: Through Hole HTSUS: 8536.69.4040 ECCN: EAR99 Contact Finish: Gold Contact Finish Thickness: 4.00µin (0.100µm) Connector Type: Plug, Center Strip Contacts Number of Positions: 80 Number of Rows: 2 Mated Stacking Heights: 12mm, 16mm, 18mm Pitch: 0.050" (1.27mm) Height Above Board: 0.362" (9.20mm) California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1364521-TX25-80P-6ST -H1E Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: JAE Electronics Series: TX25 Package: Tray Product Status: Active Features: Board Lock Base Product Number: TX25-80P Mounting Type: Through Hole HTSUS: 8536.69.4040 ECCN: EAR99 Contact Finish: Gold Contact Finish Thickness: 4.00µin (0.100µm) Connector Type: Plug, Center Strip Contacts Number of Positions: 80 Number of Rows: 2 Mated Stacking Heights: 12mm, 16mm, 18mm Pitch: 0.050" (1.27mm) Height Above Board: 0.362" (9.20mm) California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1364521-TX25-80P-6ST-H1E - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1364521-TX25-80P-6ST-H1E
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1364521-TX25-80P-6ST-H1E
Win Source Part Number: 1364521-TX25-80P-6ST -H1E Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: JAE Electronics Series: TX25 Package: Tray Product Status: Active Features: Board Lock Base Product Number: TX25-80P Mounting Type: Through Hole HTSUS: 8536.69.4040 ECCN: EAR99 Contact Finish: Gold Contact Finish Thickness: 4.00µin (0.100µm) Connector Type: Plug, Center Strip Contacts Number of Positions: 80 Number of Rows: 2 Mated Stacking Heights: 12mm, 16mm, 18mm Pitch: 0.050" (1.27mm) Height Above Board: 0.362" (9.20mm) California Prop 65: Warning Information

Win Source Part Number: 1364521-TX25-80P-6ST-H1E
Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: JAE Electronics
Series: TX25
Package: Tray
Product Status: Active
Features: Board Lock
Base Product Number: TX25-80P
Mounting Type: Through Hole
HTSUS: 8536.69.4040
ECCN: EAR99
Contact Finish: Gold
Contact Finish Thickness: 4.00µin (0.100µm)
Connector Type: Plug, Center Strip Contacts
Number of Positions: 80
Number of Rows: 2
Mated Stacking Heights: 12mm, 16mm, 18mm
Pitch: 0.050" (1.27mm)
Height Above Board: 0.362" (9.20mm)
California Prop 65: Warning Information

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
308-TX25-80P-6ST-H1E
Electronic Connector 308-TX25-80P-6ST-H1E
Board to Board & Mezzanine Connectors 80P plug Straight Product overview: TX25-80P-6ST-H1E from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-TX25-80P-6ST-H1E can be used for catalog matching and distributor lookup.

Board to Board & Mezzanine Connectors 80P plug Straight Product overview: TX25-80P-6ST-H1E from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-TX25-80P-6ST-H1E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 670-2053-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
670-2053-ND
Arrays, Edge Type, Mezzanine (Board to Board) 670-2053-ND
80 Position Connector Plug, Center Strip Contacts Through Hole Gold

80 Position Connector Plug, Center Strip Contacts Through Hole Gold

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
TX25-80P-6ST-H1E
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) TX25-80P-6ST-H1E
CONN PLUG 80POS VERT GOLD

CONN PLUG 80POS VERT GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 1364521-TX25-80P-6ST-H1E 308-TX25-80P-6ST-H1E 670-2053-ND TX25-80P-6ST-H1E
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Electronic Connector Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Plug, Center Strip Contacts Rectangular Connectors, Heavy Duty
Mounting Through Hole Through Hole
Gender Male / Plug
Termination Through Hole
Voltage Rating 500 volts
Unlock Full Specs
to access all available technical data