Samtec Inc. PCB Headers TSW-110-07-L-D

Description
Samtec TSW-110-07-L-D Pin Header
Request a Quote Datasheet
Description
Samtec TSW-110-07-L-D Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 7671034P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7671034P
PCB Headers 7671034P
Samtec TSW-110-07-L-D Pin Header

Samtec TSW-110-07-L-D Pin Header

Supplier's Site
PCB Headers - 7671034 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7671034
PCB Headers 7671034
Samtec TSW-110-07-L-D Pin Header

Samtec TSW-110-07-L-D Pin Header

Supplier's Site
Connector, Header, 20Pos, 2Row, 2.54Mm; Connector Systems Samtec - 53AJ6507 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 20Pos, 2Row, 2.54Mm; Connector Systems Samtec
53AJ6507
Connector, Header, 20Pos, 2Row, 2.54Mm; Connector Systems Samtec 53AJ6507
CONNECTOR, HEADER, 20POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

CONNECTOR, HEADER, 20POS, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7671034P 7671034 53AJ6507
Product Name PCB Headers PCB Headers Connector, Header, 20Pos, 2Row, 2.54Mm; Connector Systems Samtec
Geometry Straight Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
PCB Connectors - NCK-ML2G-D - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
PCB Headers - 1224773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details