Samtec Inc. PCB Headers TSW-150-07-F-S

Description
Samtec TSW-150-07-F-S Pin Header
Request a Quote Datasheet
Description
Samtec TSW-150-07-F-S Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1803215 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803215
PCB Headers 1803215
Samtec TSW-150-07-F-S Pin Header

Samtec TSW-150-07-F-S Pin Header

Supplier's Site
PCB Headers - 1803449 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803449
PCB Headers 1803449
Samtec TSW-150-07-F-S Pin Header

Samtec TSW-150-07-F-S Pin Header

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 50 Position; Connector Systems Samtec - 03R3313 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 50 Position; Connector Systems Samtec
03R3313
Header, 2.54Mm, Though Hole Vertical, 50 Position; Connector Systems Samtec 03R3313
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 50 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 50 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1803215 03R3313
Product Name PCB Headers Header, 2.54Mm, Though Hole Vertical, 50 Position; Connector Systems Samtec
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic 3 pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details