Samtec Inc. PCB Headers TSW-108-07-L-S

Description
Samtec TSW-108-07-L-S Pin Header
Request a Quote Datasheet
Description
Samtec TSW-108-07-L-S Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 7670980P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7670980P
PCB Headers 7670980P
Samtec TSW-108-07-L-S Pin Header

Samtec TSW-108-07-L-S Pin Header

Supplier's Site
PCB Headers - 7670980 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7670980
PCB Headers 7670980
Samtec TSW-108-07-L-S Pin Header

Samtec TSW-108-07-L-S Pin Header

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 8 Position; Connector Systems Samtec - 73M8608 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 8 Position; Connector Systems Samtec
73M8608
Header, 2.54Mm, Though Hole Vertical, 8 Position; Connector Systems Samtec 73M8608
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 8 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 8 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7670980P 7670980 73M8608
Product Name PCB Headers PCB Headers Header, 2.54Mm, Though Hole Vertical, 8 Position; Connector Systems Samtec
Geometry Straight Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

BergStik ® - 10083113-102LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Termination Press-Fit
Voltage Rating 1000 volts
View Details
3 suppliers
Terminal Blocks - 39.1206 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details