Samtec Inc. Board-Board Connector, Header, 16Way, 1Row; Connector Systems Samtec TSW-116-07-G-S

Description
BOARD-BOARD CONNECTOR, HEADER, 16WAY, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet
Description
BOARD-BOARD CONNECTOR, HEADER, 16WAY, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-Board Connector, Header, 16Way, 1Row; Connector Systems Samtec - 12P2207 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 16Way, 1Row; Connector Systems Samtec
12P2207
Board-Board Connector, Header, 16Way, 1Row; Connector Systems Samtec 12P2207
BOARD-BOARD CONNECTOR, HEADER, 16WAY, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 16WAY, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12P2207
Product Name Board-Board Connector, Header, 16Way, 1Row; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data