Samtec Inc. PCB Headers TSW-117-07-L-D

Description
Samtec TSW-117-07-L-D Pin Header
Request a Quote Datasheet
Description
Samtec TSW-117-07-L-D Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1802714P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802714P
PCB Headers 1802714P
Samtec TSW-117-07-L-D Pin Header

Samtec TSW-117-07-L-D Pin Header

Supplier's Site
PCB Headers - 1802714 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802714
PCB Headers 1802714
Samtec TSW-117-07-L-D Pin Header

Samtec TSW-117-07-L-D Pin Header

Supplier's Site
PCB Headers - 1802487 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802487
PCB Headers 1802487
Samtec TSW-117-07-L-D Pin Header

Samtec TSW-117-07-L-D Pin Header

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 34 Position; Connector Systems Samtec - 12P2274 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 34 Position; Connector Systems Samtec
12P2274
Header, 2.54Mm, Though Hole Vertical, 34 Position; Connector Systems Samtec 12P2274
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 34 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 34 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1802714P 1802714 12P2274
Product Name PCB Headers PCB Headers Header, 2.54Mm, Though Hole Vertical, 34 Position; Connector Systems Samtec
Geometry Straight Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

BERGSTIK - 10082201-401K06LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Geometry Right Angle
Termination Pin-In-Paste
View Details
2 suppliers
Terminal Block Wire Ferrules - 1920-1824-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2611/1000-541-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 18 AWG
View Details