Samtec Inc. PCB Headers TSW-109-07-L-D

Description
Samtec TSW-109-07-L-D Pin Header
Request a Quote Datasheet
Description
Samtec TSW-109-07-L-D Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 7671000P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7671000P
PCB Headers 7671000P
Samtec TSW-109-07-L-D Pin Header

Samtec TSW-109-07-L-D Pin Header

Supplier's Site
PCB Headers - 7671000 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7671000
PCB Headers 7671000
Samtec TSW-109-07-L-D Pin Header

Samtec TSW-109-07-L-D Pin Header

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 18 Position; Connector Systems Samtec - 12P1723 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 18 Position; Connector Systems Samtec
12P1723
Header, 2.54Mm, Though Hole Vertical, 18 Position; Connector Systems Samtec 12P1723
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 18 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 18 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7671000P 7671000 12P1723
Product Name PCB Headers PCB Headers Header, 2.54Mm, Though Hole Vertical, 18 Position; Connector Systems Samtec
Geometry Straight Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC 90° Plug - 190513A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
M8 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Headers, Male Pins - A0104-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers
Cable Connectors - NCN-FHG-A500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details