Samtec Inc. PCB Headers TSW-150-08-G-D

Description
Samtec TSW-150-08-G-D Pin Header
Request a Quote Datasheet
Description
Samtec TSW-150-08-G-D Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 7671252 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7671252
PCB Headers 7671252
Samtec TSW-150-08-G-D Pin Header

Samtec TSW-150-08-G-D Pin Header

Supplier's Site
PCB Headers - 7671252P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7671252P
PCB Headers 7671252P
Samtec TSW-150-08-G-D Pin Header

Samtec TSW-150-08-G-D Pin Header

Supplier's Site
Board-Board Connector, Header, 100Way, 2Row; Connector Systems Samtec - 12P4143 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 100Way, 2Row; Connector Systems Samtec
12P4143
Board-Board Connector, Header, 100Way, 2Row; Connector Systems Samtec 12P4143
BOARD-BOARD CONNECTOR, HEADER, 100WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 100WAY, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:100Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7671252 7671252P 12P4143
Product Name PCB Headers PCB Headers Board-Board Connector, Header, 100Way, 2Row; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data