Samtec TSW-120-08-L-D-RA Pin Header
Samtec TSW-120-08-L-D-RA Pin Header
Manufacturer: Samtec Inc.
Win Source Part Number: 937863-TSW-120-08-L-
Series: TSW
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Through Hole, Right Angle 40 position 0.100" (2.54mm)
Package: Bulk
Mounting: Through Hole, Right Angle
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
CONN HEADER R/A 40POS 2.54MM Product overview: TSW-120-08-L-D-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSW-120-08-L-D-R
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 40 POSITION; Connector Systems:Board-to-Boa
CONN HEADER R/A 40POS 2.54MM
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7671173 | 7671173P | 937863-TSW-120-08-L-D-RA | 314-TSW-120-08-L-D-RA | 12P2481 | TSW-120-08-L-D-RA |
| Product Name | PCB Headers | PCB Headers | Rectangular Connectors - TSW-120-08-L-D-RA | Electronic Connector | Header, 2.54Mm, Though Hole, Right Angle, 40 Position; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Board to Board Connector; Wire to Board Connector | Rectangular Connectors, Heavy Duty | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | ||
| Geometry | Right Angle; Right angle | Right Angle | Right Angle | |||
| Termination | Solder | Solder | Through Hole Right Angle | Solder | ||
| Mounting | Through hole | Through Hole, Right Angle | Through Hole, Right Angle |