Samtec Inc. PCB Headers TSW-118-07-L-D

Description
Samtec TSW-118-07-L-D Pin Header
Request a Quote
Description
Samtec TSW-118-07-L-D Pin Header
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 7671148 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7671148
PCB Headers 7671148
Samtec TSW-118-07-L-D Pin Header

Samtec TSW-118-07-L-D Pin Header

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 36 Position; Connector Systems Samtec - 12P2340 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 36 Position; Connector Systems Samtec
12P2340
Header, 2.54Mm, Though Hole Vertical, 36 Position; Connector Systems Samtec 12P2340
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 36 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 36 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 7671148 12P2340
Product Name PCB Headers Header, 2.54Mm, Though Hole Vertical, 36 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 1.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details