Samtec Inc. PCB Headers TSW-108-14-T-S

Description
Samtec TSW-108-14-T-S Pin Header
Request a Quote Datasheet
Description
Samtec TSW-108-14-T-S Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1802077P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802077P
PCB Headers 1802077P
Samtec TSW-108-14-T-S Pin Header

Samtec TSW-108-14-T-S Pin Header

Supplier's Site
PCB Headers - 1801031 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1801031
PCB Headers 1801031
Samtec TSW-108-14-T-S Pin Header

Samtec TSW-108-14-T-S Pin Header

Supplier's Site
PCB Headers - 1802077 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802077
PCB Headers 1802077
Samtec TSW-108-14-T-S Pin Header

Samtec TSW-108-14-T-S Pin Header

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 8 Position; Connector Systems Samtec - 12P1681 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 8 Position; Connector Systems Samtec
12P1681
Header, 2.54Mm, Though Hole Vertical, 8 Position; Connector Systems Samtec 12P1681
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 8 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 8 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1802077P 1801031 12P1681
Product Name PCB Headers PCB Headers Header, 2.54Mm, Though Hole Vertical, 8 Position; Connector Systems Samtec
Geometry Straight Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Z1000 | Fiber-optic connector for Bus Coupler BK2xxx (Lightbus) -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
PCB Headers - 1224721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details