Samtec Inc. PCB Headers TSW-108-08-L-D-RA

Description
Samtec TSW-108-08-L-D-RA Pin Header
Request a Quote Datasheet
Description
Samtec TSW-108-08-L-D-RA Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 7670993P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7670993P
PCB Headers 7670993P
Samtec TSW-108-08-L-D-RA Pin Header

Samtec TSW-108-08-L-D-RA Pin Header

Supplier's Site
Header, 2.54Mm, Though Hole, Right Angle, 16 Position; Connector Systems Samtec - 12P1663 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole, Right Angle, 16 Position; Connector Systems Samtec
12P1663
Header, 2.54Mm, Though Hole, Right Angle, 16 Position; Connector Systems Samtec 12P1663
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 16 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 16 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 7670993P 12P1663
Product Name PCB Headers Header, 2.54Mm, Though Hole, Right Angle, 16 Position; Connector Systems Samtec
Geometry Right Angle Right Angle
Unlock Full Specs
to access all available technical data