Samtec Inc. Rectangular Connectors - TSW-108-07-T-D TSW-108-07-T-D

Description
Manufacturer: Samtec Inc. Win Source Part Number: 937854-TSW-108-07-T- D Series: TSW Operating Temperature Range: -55°C ~ 105°C Features: Connector Header Through Hole 16 position 0.100" (2.54mm) Package: Bulk Mounting: Through Hole Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 937854-TSW-108-07-T- D Series: TSW Operating Temperature Range: -55°C ~ 105°C Features: Connector Header Through Hole 16 position 0.100" (2.54mm) Package: Bulk Mounting: Through Hole Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - TSW-108-07-T-D - 937854-TSW-108-07-T-D - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - TSW-108-07-T-D
937854-TSW-108-07-T-D
Rectangular Connectors - TSW-108-07-T-D 937854-TSW-108-07-T-D
Manufacturer: Samtec Inc. Win Source Part Number: 937854-TSW-108-07-T- D Series: TSW Operating Temperature Range: -55°C ~ 105°C Features: Connector Header Through Hole 16 position 0.100" (2.54mm) Package: Bulk Mounting: Through Hole Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040

Manufacturer: Samtec Inc.
Win Source Part Number: 937854-TSW-108-07-T-D
Series: TSW
Operating Temperature Range: -55°C ~ 105°C
Features: Connector Header Through Hole 16 position 0.100" (2.54mm)
Package: Bulk
Mounting: Through Hole
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040

Buy Now Datasheet
PCB Headers - 1801948P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1801948P
PCB Headers 1801948P
Samtec TSW-108-07-T-D Pin Header

Samtec TSW-108-07-T-D Pin Header

Supplier's Site
PCB Headers - 1800929 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1800929
PCB Headers 1800929
Samtec TSW-108-07-T-D Pin Header

Samtec TSW-108-07-T-D Pin Header

Supplier's Site
PCB Headers - 1801948 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1801948
PCB Headers 1801948
Samtec TSW-108-07-T-D Pin Header

Samtec TSW-108-07-T-D Pin Header

Supplier's Site
Singapore, Singapore
Electronic Connector
314-TSW-108-07-T-D
Electronic Connector 314-TSW-108-07-T-D
CONN HEADER VERT 16POS 2.54MM Product overview: TSW-108-07-T-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSW-108-07-T-D can be used for catalog matching and distributor lookup.

CONN HEADER VERT 16POS 2.54MM Product overview: TSW-108-07-T-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSW-108-07-T-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Header, 2.54Mm, Though Hole Vertical, 16 Position; Connector Systems Samtec - 53M6382 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 16 Position; Connector Systems Samtec
53M6382
Header, 2.54Mm, Though Hole Vertical, 16 Position; Connector Systems Samtec 53M6382
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 16 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 16 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 937854-TSW-108-07-T-D 1801948P 1800929 314-TSW-108-07-T-D 53M6382
Product Name Rectangular Connectors - TSW-108-07-T-D PCB Headers PCB Headers Electronic Connector Header, 2.54Mm, Though Hole Vertical, 16 Position; Connector Systems Samtec
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector Board to Board Connector
Mounting Through Hole Through hole
Geometry Straight Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Coaxial Adapters - NALCN - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
PCB Headers - 1730918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details