Samtec Inc. PCB Headers TSW-150-08-G-D-RA

Description
Samtec TSW-150-08-G-D-RA Pin Header
Request a Quote
Description
Samtec TSW-150-08-G-D-RA Pin Header
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 7671261 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7671261
PCB Headers 7671261
Samtec TSW-150-08-G-D-RA Pin Header

Samtec TSW-150-08-G-D-RA Pin Header

Supplier's Site
PCB Headers - 7671261P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7671261P
PCB Headers 7671261P
Samtec TSW-150-08-G-D-RA Pin Header

Samtec TSW-150-08-G-D-RA Pin Header

Supplier's Site
Board-Board Connector, Header, 100Way, 2Row; Connector Systems Samtec - 12P4144 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 100Way, 2Row; Connector Systems Samtec
12P4144
Board-Board Connector, Header, 100Way, 2Row; Connector Systems Samtec 12P4144
BOARD-BOARD CONNECTOR, HEADER, 100WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 100WAY, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:100Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7671261 7671261P 12P4144
Product Name PCB Headers PCB Headers Board-Board Connector, Header, 100Way, 2Row; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Cable Connectors - NCK-MG-A400-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
PCB Headers - 1731019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details