Samtec Inc. PCB Headers TSW-136-07-T-S

Description
Samtec TSW-136-07-T-S Pin Header
Request a Quote Datasheet
Description
Samtec TSW-136-07-T-S Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1803402 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803402
PCB Headers 1803402
Samtec TSW-136-07-T-S Pin Header

Samtec TSW-136-07-T-S Pin Header

Supplier's Site
PCB Headers - 1803212 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803212
PCB Headers 1803212
Samtec TSW-136-07-T-S Pin Header

Samtec TSW-136-07-T-S Pin Header

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 36 Position; Connector Systems Samtec - 12P3443 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 36 Position; Connector Systems Samtec
12P3443
Header, 2.54Mm, Though Hole Vertical, 36 Position; Connector Systems Samtec 12P3443
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 36 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:36Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 36 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:36Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1803402 12P3443
Product Name PCB Headers Header, 2.54Mm, Though Hole Vertical, 36 Position; Connector Systems Samtec
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 027-6A03-CEB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details