Samtec Inc. PCB Headers TSW-120-14-G-D

Description
Samtec TSW-120-14-G-D Pin Header
Request a Quote Datasheet
Description
Samtec TSW-120-14-G-D Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1802457 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802457
PCB Headers 1802457
Samtec TSW-120-14-G-D Pin Header

Samtec TSW-120-14-G-D Pin Header

Supplier's Site
PCB Headers - 1802694P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802694P
PCB Headers 1802694P
Samtec TSW-120-14-G-D Pin Header

Samtec TSW-120-14-G-D Pin Header

Supplier's Site
PCB Headers - 1802694 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802694
PCB Headers 1802694
Samtec TSW-120-14-G-D Pin Header

Samtec TSW-120-14-G-D Pin Header

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 40 Position; Connector Systems Samtec - 12P2492 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 40 Position; Connector Systems Samtec
12P2492
Header, 2.54Mm, Though Hole Vertical, 40 Position; Connector Systems Samtec 12P2492
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 40 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 40 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - TSW-120-14-G-D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-120-14-G-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-120-14-G-D
CONN HEADER VERT 40POS 2.54MM

CONN HEADER VERT 40POS 2.54MM

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1802457 1802694P 12P2492 TSW-120-14-G-D
Product Name PCB Headers PCB Headers Header, 2.54Mm, Though Hole Vertical, 40 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 101VL05 - Powell Electronics, Inc.
Nicomatic North America
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 7826D1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details