Samtec Inc. PCB Headers TSW-112-08-L-D-RA

Description
Samtec TSW-112-08-L-D-RA Pin Header
Request a Quote Datasheet
Description
Samtec TSW-112-08-L-D-RA Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 7671075 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7671075
PCB Headers 7671075
Samtec TSW-112-08-L-D-RA Pin Header

Samtec TSW-112-08-L-D-RA Pin Header

Supplier's Site
PCB Headers - 7671075P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7671075P
PCB Headers 7671075P
Samtec TSW-112-08-L-D-RA Pin Header

Samtec TSW-112-08-L-D-RA Pin Header

Supplier's Site
Header, 2.54Mm, Though Hole, Right Angle, 24 Position; Connector Systems Samtec - 12P1940 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole, Right Angle, 24 Position; Connector Systems Samtec
12P1940
Header, 2.54Mm, Though Hole, Right Angle, 24 Position; Connector Systems Samtec 12P1940
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 24 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 24 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7671075 7671075P 12P1940
Product Name PCB Headers PCB Headers Header, 2.54Mm, Though Hole, Right Angle, 24 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Cable Connectors - NCN-MRCB-R1500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
PCB Headers - 1731120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details