Samtec Inc. PCB Headers TSW-114-14-L-S

Description
Samtec TSW-114-14-L-S Pin Header
Request a Quote Datasheet
Description
Samtec TSW-114-14-L-S Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 7671110 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7671110
PCB Headers 7671110
Samtec TSW-114-14-L-S Pin Header

Samtec TSW-114-14-L-S Pin Header

Supplier's Site
PCB Headers - 7671110P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7671110P
PCB Headers 7671110P
Samtec TSW-114-14-L-S Pin Header

Samtec TSW-114-14-L-S Pin Header

Supplier's Site
Header, 2.54Mm, Through Hole Vertical, 14 Position; Connector Systems Samtec - 12P2094 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Through Hole Vertical, 14 Position; Connector Systems Samtec
12P2094
Header, 2.54Mm, Through Hole Vertical, 14 Position; Connector Systems Samtec 12P2094
HEADER, 2.54MM, THROUGH HOLE VERTICAL, 14 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THROUGH HOLE VERTICAL, 14 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7671110 7671110P 12P2094
Product Name PCB Headers PCB Headers Header, 2.54Mm, Through Hole Vertical, 14 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
P60/P50 Backplane Power Connectors (Right Angle Plug) - 80322-1P02B7PPA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
Jacks, Plugs - 9284GRN - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Termination Turret
Mounting Panel Mount
View Details