Samtec Inc. PCB Headers TSW-113-07-F-D

Description
Samtec TSW-113-07-F-D Pin Header
Request a Quote Datasheet
Description
Samtec TSW-113-07-F-D Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1802578 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802578
PCB Headers 1802578
Samtec TSW-113-07-F-D Pin Header

Samtec TSW-113-07-F-D Pin Header

Supplier's Site
PCB Headers - 1802948P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802948P
PCB Headers 1802948P
Samtec TSW-113-07-F-D Pin Header

Samtec TSW-113-07-F-D Pin Header

Supplier's Site
PCB Headers - 1802948 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802948
PCB Headers 1802948
Samtec TSW-113-07-F-D Pin Header

Samtec TSW-113-07-F-D Pin Header

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 26 Position; Connector Systems Samtec - 46P5486 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 26 Position; Connector Systems Samtec
46P5486
Header, 2.54Mm, Though Hole Vertical, 26 Position; Connector Systems Samtec 46P5486
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 26 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 26 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1802578 1802948P 46P5486
Product Name PCB Headers PCB Headers Header, 2.54Mm, Though Hole Vertical, 26 Position; Connector Systems Samtec
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9283VLT - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Termination Turret
Mounting Panel Mount
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
SMA (M) St. Connector for RG316 Cable ( with Sky Window) - ET-SMS-4SW - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details